1513 Leads by Videk

LEAD 50W CENT PLG-PLG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.41

Distributor Stock
Logo for Farnell
Farnell
from US$32.06
92
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$38.92
92
in stock
Buy Now
Logo for element14
element14
from US$34.92
92
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$11.41
20
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$106.21
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Connector Type A Centronics Plug 50 Way
Connector Type B IEEE 1284 C36M Centronics Plug 50 Way
Cable Length - Imperial 6.56ft
Cable Length - Metric 2m
Jacket Colour Black
Product Range -
Cable Assembly Type Computer
Cable Length 2m
Computer Connector A Centronics Plug 50 Way
Computer Connector B IEEE 1284 C36M Centronics Plug 50 Way

Alternative Descriptions

Lead, 50W Cent Plg-Plg | Newark Electronics
LEAD, 50W CENT PLG-PLG | element14


1513 Test & Laboratory Equipment by B&K Precision

Power Supply/Battery Eliminator 3.3/4.5/6/7.5/9/12V, 1A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1513?

Additional datasheets, footprints and schematics for 1513 are listed on our Part Details page. You can also find images and similar parts to 1513 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1513 fall under?

The 1513 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to 1513 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1513 you can contact the distributor directly for product support, shipping queries etc.

Is the 1513 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1513 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Carlton-Bates have stock available or on a lead time for 1513.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1513 often in real-time on the comparison pages.

What if I can't find stock of 1513?

You can fill out our help required form which you can use to request a quote for 1513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay