Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3.1mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19mm |
Width | 3.6mm |
Height | 3.8mm |
Product Range | - |
Accessory Type | Cable Tie Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Tie Width Max | 4.1mm |
Colour | Natural |
External Length / Height | 19mm |
External Width | 3.6mm |
Fixing Hole Diameter | 3.1mm |
Material | Polyamide 6.6 |
Where can I find additional details, specifications and documents for a 151-28359?
Additional datasheets, footprints and schematics for 151-28359 are listed on our Part Details page. You can also find images and similar parts to 151-28359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151-28359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151-28359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151-28359 fall under?
The 151-28359 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 151-28359 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151-28359 you can contact the distributor directly for product support, shipping queries etc.
Is the 151-28359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151-28359 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 151-28359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151-28359 often in real-time on the comparison pages.
What if I can't find stock of 151-28359?
You can fill out our help required form which you can use to request a quote for 151-28359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.