Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.29
|
No stock
|
Buy Now | |
Conrad
from US$13.70
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.01
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$14.06
|
-
|
Buy Now | |
RS Americas
from US$766.56
|
-
|
Buy Now | |
element14
from US$18.91
|
-
|
Buy Now | |
Carlton-Bates
from US$5.94
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 1.97" |
I.D. Supplied - Metric | 50mm |
Shrink Tubing / Boot Colour | Green |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.98" |
I.D. Recovered Max - Metric | 25mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Heat-Shrink Tubing, 2:1, 50Mm, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a 15121?
Additional datasheets, footprints and schematics for 15121 are listed on our Part Details page. You can also find images and similar parts to 15121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15121 fall under?
The 15121 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15121 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15121 you can contact the distributor directly for product support, shipping queries etc.
Is the 15121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15121 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 15121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15121 often in real-time on the comparison pages.
What if I can't find stock of 15121?
You can fill out our help required form which you can use to request a quote for 15121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.