Status: | Unknown |
---|---|
Series: | har-flex Series |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
129
in stock
|
Buy Now | |
element14
from US$3.59
|
129
in stock
|
Buy Now | |
Farnell
from US$2.20
|
129
in stock
|
Buy Now | |
Sorelec
-
|
2
in stock
|
Buy Now | |
Future Electronics
from US$556.94
|
-
|
Buy Now | |
RS Americas
from US$1,029.46
|
-
|
Buy Now | |
Distrelec
from US$1.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | har-flex Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
Connector har-flex str 3,25mm 12 way M | RS |
Board-To-Board Connector, 3.25Mm Height, Har-Flex Series, Surface Mount, Header, 12, 1.27 Mm Rohs Compliant: Yes |Harting 15 12 012 2601000 | Newark Electronics |
HEADER, 1.27MM, H:3.25MM, SMT, 12WAY | element14 |
HEADER, 1.27MM, H: 3.25MM, SMT, 12WAY | Farnell |
12 Position Dual Row 3.25 mm Vacuum Cover Har-Flex Straight Male Connector | Future Electronics |
Conn | RS Americas |
HARTING PCB Header, Plug, 150V, Contacts - 12 | Distrelec |
har-flex str m 3.25mm 12p PL1 280pcs | Boersig |
Where can I find additional details, specifications and documents for a 15 12 012 2601000?
Additional datasheets, footprints and schematics for 15 12 012 2601000 are listed on our Part Details page. You can also find images and similar parts to 15 12 012 2601000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15 12 012 2601000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15 12 012 2601000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15 12 012 2601000 fall under?
The 15 12 012 2601000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15 12 012 2601000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15 12 012 2601000 you can contact the distributor directly for product support, shipping queries etc.
Is the 15 12 012 2601000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15 12 012 2601000 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Sorelec have stock available or on a lead time for 15 12 012 2601000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15 12 012 2601000 often in real-time on the comparison pages.
What if I can't find stock of 15 12 012 2601000?
You can fill out our help required form which you can use to request a quote for 15 12 012 2601000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.