Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.47
|
25
in stock
|
Buy Now | |
TTI Europe
from US$28.25
|
148
in stock
|
Buy Now | |
RS Americas
from US$34.79
|
132
in stock
|
Buy Now | |
Conrad
from US$38.98
|
51
in stock
|
Buy Now | |
element14
from US$36.88
|
33
in stock
|
Buy Now | |
Farnell
from US$57.69
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$61.70
|
-
|
Buy Now | |
Carlton-Bates
from US$53.20
|
-
|
Buy Now | |
Sager
from US$42.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
SACC-M12FS-8CON-PG9-SH | TTI Europe |
Circular M12 Socket, A Coded, Position, Screw, 2A, IP67, M Connector Series | Phoenix Contact 1511860 | RS Americas |
For a quick packing of often different cable lengths, e.g., on site, a big range of field configurable plug connectors is available. The M12-Series is available with screw or spring clamp connection and QUICKON-.Quick connection technology. For EMV conformed applications, shieldable,field configurable plug connectors are available. They distinguish themselves by a robust, metallic cover with corresponding attenuation of shielding. | Conrad |
RECEPTACLE, M12, PLUSCON, A CODE, 8 WAY | element14 |
Sensor/actuator conn.M12 skt,shielded | RS |
Sensor Connector, M12, Rcpt, 8Pos, Cable | Newark Electronics |
Female M12 Ctr Straight Single 30VAC/DC 2A - SACC-M12FS-8CON-PG9-SH | Carlton-Bates |
Circular Metric Connectors M12 SKT 8P PG NICKEL | Sager |
Where can I find additional details, specifications and documents for a 1511860?
Additional datasheets, footprints and schematics for 1511860 are listed on our Part Details page. You can also find images and similar parts to 1511860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1511860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1511860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1511860 fall under?
The 1511860 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1511860 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1511860 you can contact the distributor directly for product support, shipping queries etc.
Is the 1511860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1511860 have stock available?
Authorised distributors including TTI Europe, RS Americas, Conrad, element14 and Farnell have stock available or on a lead time for 1511860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1511860 often in real-time on the comparison pages.
What if I can't find stock of 1511860?
You can fill out our help required form which you can use to request a quote for 1511860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.