Status: | Unknown |
---|---|
Series: | 151134 Series |
RoHS: | Unknown |
Product Range | 151134 Series |
---|---|
Connector Type | MINI DIMM Socket |
No. of Contacts | 288Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector, Mini Dimm Socket, 288Pos | Newark Electronics |
Conn DDR4 DIMM Socket SKT 288 POS 0.5mm Solder 22.5° Angle SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 151134-0001?
Additional datasheets, footprints and schematics for 151134-0001 are listed on our Part Details page. You can also find images and similar parts to 151134-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151134-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151134-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151134-0001 fall under?
The 151134-0001 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 151134-0001 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151134-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 151134-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151134-0001 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 151134-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151134-0001 often in real-time on the comparison pages.
What if I can't find stock of 151134-0001?
You can fill out our help required form which you can use to request a quote for 151134-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.