Status: | Unknown |
---|---|
Series: | har-flex Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 80Contacts |
Contact Termination Type | Surface Mount |
Product Range | har-flex Series |
RoHS Compliant | Yes |
Connector, Header, 80Pos, 2Row, 1.27Mm | Newark Electronics |
har-flex THR str male 1.75mm 80pin PL1, 1 ROL = 220pcs | HARTING 15110802401000 | RS Americas |
Where can I find additional details, specifications and documents for a 15110802401000?
Additional datasheets, footprints and schematics for 15110802401000 are listed on our Part Details page. You can also find images and similar parts to 15110802401000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15110802401000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15110802401000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15110802401000 fall under?
The 15110802401000 is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to 15110802401000 when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15110802401000 you can contact the distributor directly for product support, shipping queries etc.
Is the 15110802401000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 15110802401000 have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 15110802401000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15110802401000 often in real-time on the comparison pages.
What if I can't find stock of 15110802401000?
You can fill out our help required form which you can use to request a quote for 15110802401000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.