Status: | Unknown |
---|---|
Series: | har-flex Series |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.78
|
No stock
|
Buy Now | |
Distrelec
from US$2.33
|
1
in stock
|
Buy Now | |
Sorelec
-
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
-
|
Buy Now | |
Future Electronics
from US$790.33
|
-
|
Buy Now | |
RS Americas
from US$1,463.75
|
-
|
Buy Now | |
element14
from US$2.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 32Contacts |
Gender | Plug |
Product Range | har-flex Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
HARTING PCB Header, Plug, 150V, Contacts - 32 | Distrelec |
Har-Flex Straight Male 1.75Mm, 32Pin, Pl1, 280Pcs |Harting 15110322601000 | Newark Electronics |
32 Position Dual Row 1.75 mm Vacuum Cover Har-Flex Straight Male Connector | Future Electronics |
Conn | RS Americas |
PLUG, SMD, VERTICAL, 1.27MM, 32WAY | element14 |
har-flex str m 1.75mm 32p PL1 280pcs | Boersig |
Where can I find additional details, specifications and documents for a 15 11 032 2601 000?
Additional datasheets, footprints and schematics for 15 11 032 2601 000 are listed on our Part Details page. You can also find images and similar parts to 15 11 032 2601 000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15 11 032 2601 000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15 11 032 2601 000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15 11 032 2601 000 fall under?
The 15 11 032 2601 000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15 11 032 2601 000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15 11 032 2601 000 you can contact the distributor directly for product support, shipping queries etc.
Is the 15 11 032 2601 000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15 11 032 2601 000 have stock available?
Authorised distributors including Distrelec, Sorelec, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 15 11 032 2601 000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15 11 032 2601 000 often in real-time on the comparison pages.
What if I can't find stock of 15 11 032 2601 000?
You can fill out our help required form which you can use to request a quote for 15 11 032 2601 000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.