Status: | Unknown |
---|---|
Series: | 1510 Series |
RoHS: | Compliant |
Shaft Type | D Shaft |
---|---|
Shaft Diameter | 6.6mm |
Knob Material | Thermoplastic Elastomer |
Knob / Dial Style | Pointer Bar Skirted with Indicator Line |
Knob Diameter | 19.1mm |
Product Range | 1510 Series |
RoHS Compliant | Yes |
Control Knob, Tpe, D Shaft, 19.1Mm | Newark Electronics |
19mm Diameter Thermoset Pointer Control Knob M6 Flatted to M4.5 Spring | Davies Molding 1510BC | RS Americas |
Where can I find additional details, specifications and documents for a 1510BC?
Additional datasheets, footprints and schematics for 1510BC are listed on our Part Details page. You can also find images and similar parts to 1510BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1510BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1510BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1510BC fall under?
The 1510BC is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1510BC when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1510BC you can contact the distributor directly for product support, shipping queries etc.
Is the 1510BC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1510BC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1510BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1510BC often in real-time on the comparison pages.
What if I can't find stock of 1510BC?
You can fill out our help required form which you can use to request a quote for 1510BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.