Status: | Unknown |
---|---|
Series: | CP-6.5 151049 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
2,622
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
12,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
3,600
in stock
|
Buy Now | |
element14
from US$0.13
|
2,622
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
962
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Pitch Spacing | - |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | CP-6.5 151049 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
6.5MM WTB RECPT HSE PBTP BLK CKT | Heilind Electronics |
WTB HOUSING CONN, RCPT, 2POS, 2ROW | element14 |
Wtb Housing Conn, Rcpt, 2Pos, 2Row | Newark Electronics |
Conn Housing RCP 2 POS 6.5mm ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 151049-2206?
Additional datasheets, footprints and schematics for 151049-2206 are listed on our Part Details page. You can also find images and similar parts to 151049-2206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151049-2206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151049-2206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151049-2206 fall under?
The 151049-2206 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 151049-2206 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151049-2206 you can contact the distributor directly for product support, shipping queries etc.
Is the 151049-2206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151049-2206 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for 151049-2206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151049-2206 often in real-time on the comparison pages.
What if I can't find stock of 151049-2206?
You can fill out our help required form which you can use to request a quote for 151049-2206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.