Status: | Unknown |
---|---|
Series: | CP-6.5 151049 Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | CP-6.5 151049 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
WTB HOUSING CONN, RCPT, 2POS, 2ROW | element14 |
6.5Mm Wtb Recpt Hse Pbtp Blue 2Ckt |Molex 151049-2201 | Newark Electronics |
Conn Housing RCP 2 POS ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 151049-2201?
Additional datasheets, footprints and schematics for 151049-2201 are listed on our Part Details page. You can also find images and similar parts to 151049-2201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151049-2201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151049-2201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151049-2201 fall under?
The 151049-2201 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 151049-2201 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151049-2201 you can contact the distributor directly for product support, shipping queries etc.
Is the 151049-2201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151049-2201 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 151049-2201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151049-2201 often in real-time on the comparison pages.
What if I can't find stock of 151049-2201?
You can fill out our help required form which you can use to request a quote for 151049-2201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.