Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | UHF |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | UHF |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | - |
Connector Type | Intra Series Coaxial |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | UHF |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | UHF |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1509?
Additional datasheets, footprints and schematics for 1509 are listed on our Part Details page. You can also find images and similar parts to 1509 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1509 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1509 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1509 fall under?
The 1509 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1509 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1509 you can contact the distributor directly for product support, shipping queries etc.
Is the 1509 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1509 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1509.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1509 often in real-time on the comparison pages.
What if I can't find stock of 1509?
You can fill out our help required form which you can use to request a quote for 1509 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.