Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Cover |
---|---|
For Use With | Terminal |
Connector Body Material | PVC (Polyvinylchloride) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 2.8mm |
Material | PVC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TERMINAL COVER, PK100 | element14 |
Terminal Cover, Pvc | Newark Electronics |
Where can I find additional details, specifications and documents for a 1508PVC(606)?
Additional datasheets, footprints and schematics for 1508PVC(606) are listed on our Part Details page. You can also find images and similar parts to 1508PVC(606) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1508PVC(606) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1508PVC(606) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1508PVC(606) fall under?
The 1508PVC(606) is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1508PVC(606) when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1508PVC(606) you can contact the distributor directly for product support, shipping queries etc.
Is the 1508PVC(606) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1508PVC(606) have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 1508PVC(606).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1508PVC(606) often in real-time on the comparison pages.
What if I can't find stock of 1508PVC(606)?
You can fill out our help required form which you can use to request a quote for 1508PVC(606) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.