Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 200 |
---|---|
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Connector Height | .354in, 9mm |
Stack Height | 10mm, .472in, .433in, .354in, 9mm, 12mm, 11mm, .394in |
コネクタの高さ | 9mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .031in, .8mm |
Mating Entry Location | Top |
Housing Material | Matte |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Locating Post Length | .5mm, .02in |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Packaging Reel Diameter | .5in |
Packaging Quantity | 450 |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
0.8Fh,r09H.5,200,30/Sn,tu |Amp Te Connectivity 1-5084613-0 | Newark Electronics |
Conn Fine Pitch Connector RCP 200 POS 0.8mm Solder ST SMD Tube | Avnet America |
0.8FH,R09H.5,200,30/SN,TU | Farnell |
Where can I find additional details, specifications and documents for a 1-5084613-0?
Additional datasheets, footprints and schematics for 1-5084613-0 are listed on our Part Details page. You can also find images and similar parts to 1-5084613-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5084613-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5084613-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5084613-0 fall under?
The 1-5084613-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5084613-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5084613-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5084613-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5084613-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-5084613-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5084613-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5084613-0?
You can fill out our help required form which you can use to request a quote for 1-5084613-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.