Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
74
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$72.27
|
33
in stock
|
Buy Now | |
Rapid Electronics
from US$5.26
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
11
in stock
|
Buy Now | |
element14
from US$1.80
|
11
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.374" |
I.D. Supplied - Metric | 9.5mm |
Shrink Tubing / Boot Colour | Blue |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.187" |
I.D. Recovered Max - Metric | 4.75mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Heatshrink, 2:1, 9.5Mm, Blue, 5M | Newark Electronics |
Where can I find additional details, specifications and documents for a 15083?
Additional datasheets, footprints and schematics for 15083 are listed on our Part Details page. You can also find images and similar parts to 15083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15083 fall under?
The 15083 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15083 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15083 you can contact the distributor directly for product support, shipping queries etc.
Is the 15083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15083 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 15083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15083 often in real-time on the comparison pages.
What if I can't find stock of 15083?
You can fill out our help required form which you can use to request a quote for 15083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.