Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
59
in stock
|
Buy Now | |
element14
from US$1.53
|
59
in stock
|
Buy Now | |
Welectron
from US$13.39
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$11.41
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.12
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.251" |
I.D. Supplied - Metric | 6.4mm |
Shrink Tubing / Boot Colour | Blue |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.125" |
I.D. Recovered Max - Metric | 3.2mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Heatshrink, 2:1, 6.4Mm, Blue, 5M | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Bright Tin Plated Brass Material Single Turret Terminal | Future Electronics |
Solder Turret Terminal, Single Turret, Mounting Hole .067",.093" Long, For .062 | Keystone Electronics 1508-2 | RS Americas |
Connector, Terminal Turret | Carlton-Bates |
Circuit Board Hardware - PCB SNG TURR .177 LENTH | Sager |
Where can I find additional details, specifications and documents for a 15082?
Additional datasheets, footprints and schematics for 15082 are listed on our Part Details page. You can also find images and similar parts to 15082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15082 fall under?
The 15082 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15082 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15082 you can contact the distributor directly for product support, shipping queries etc.
Is the 15082 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15082 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Welectron and Rapid Electronics have stock available or on a lead time for 15082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15082 often in real-time on the comparison pages.
What if I can't find stock of 15082?
You can fill out our help required form which you can use to request a quote for 15082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.