Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$11.70
|
1,792
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
120
in stock
|
Buy Now | |
element14
from US$1.80
|
120
in stock
|
Buy Now | |
Welectron
from US$13.41
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$1.08
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.08
|
3
in stock
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
Carlton-Bates
from US$42.42
|
-
|
Buy Now | |
Sager
from US$0.56
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.374" |
I.D. Supplied - Metric | 9.5mm |
Shrink Tubing / Boot Colour | White |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.187" |
I.D. Recovered Max - Metric | 4.75mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Heatshrink, 2:1, 9.5Mm, Wht, 5M | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
| Heilind Electronics |
Solder Turret Terminal, Split Turret, Mounting Hole .116",.328" Long, For .062 | Keystone Electronics 1507-2 | RS Americas |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB TERM .109 X 1/16 | Sager |
Where can I find additional details, specifications and documents for a 15072?
Additional datasheets, footprints and schematics for 15072 are listed on our Part Details page. You can also find images and similar parts to 15072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15072 fall under?
The 15072 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15072 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15072 you can contact the distributor directly for product support, shipping queries etc.
Is the 15072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15072 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Welectron have stock available or on a lead time for 15072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15072 often in real-time on the comparison pages.
What if I can't find stock of 15072?
You can fill out our help required form which you can use to request a quote for 15072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.