Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Telephone Slide T6.8 |
---|---|
LED Colour | White |
Bulb Size | 7.1mm |
Power Rating | - |
Wavelength Typ | - |
Luminous Intensity | 850mcd |
Average Bulb Life | - |
Supply Voltage | 24V |
Current Rating | 17mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Forward Current If Max | 17mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 7.1mm |
Luminous Intensity Typ | 850mcd |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
LED, T6.8, 24VAC/DC | element14 |
Led Bulb, Telephone Slide, White | Newark Electronics |
Where can I find additional details, specifications and documents for a 1507135W3D?
Additional datasheets, footprints and schematics for 1507135W3D are listed on our Part Details page. You can also find images and similar parts to 1507135W3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1507135W3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1507135W3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1507135W3D fall under?
The 1507135W3D is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 1507135W3D when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1507135W3D you can contact the distributor directly for product support, shipping queries etc.
Is the 1507135W3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1507135W3D have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 1507135W3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1507135W3D often in real-time on the comparison pages.
What if I can't find stock of 1507135W3D?
You can fill out our help required form which you can use to request a quote for 1507135W3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.