Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
19,123
in stock
|
Buy Now | |
TE Store
from US$0.14
|
239,230
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
135,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
135,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
135,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
40,000
in stock
|
Buy Now | |
element14
from US$0.10
|
40,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
40,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Overall Length | 12.7mm, .5in |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON,FLAG,REC.,20-16 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 4.75 mm | Quick Disconnect | Part Number: 150699-2 | Internal Number: 150699-2 | TE Connectivity | TE Store |
187 FASTON FLAG REC. 20-16 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 187 Push-On Term 1.65mm2 | Distrelec |
Female Disconnect, 4.75Mm, 20-15Awg | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, 20-15AWG | element14 |
Receptacle flag terminal, FASTON 187 | RS |
187 FLAG FASTON RECEPT. | TTI Europe |
Quick Disconnect Terminal 16-20AWG RCP 12.7mm 5.61mm Tin Strip | Avnet America |
FASTON .187 Series Uninsulated Tin Plated Crimp Flag Terminal, 20 to 15 AWG | TE Connectivity 150699-2 | RS Americas |
187 FASTON,FLAG,REC.,20-16 AWG,TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 150699-2?
Additional datasheets, footprints and schematics for 150699-2 are listed on our Part Details page. You can also find images and similar parts to 150699-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150699-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150699-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150699-2 fall under?
The 150699-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 150699-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150699-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 150699-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150699-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 150699-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150699-2 often in real-time on the comparison pages.
What if I can't find stock of 150699-2?
You can fill out our help required form which you can use to request a quote for 150699-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.