Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.79
|
373
in stock
|
Buy Now | |
RS Americas
from US$17.69
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$22.66
|
86
in stock
|
Buy Now | |
element14
from US$18.77
|
86
in stock
|
Buy Now | |
Farnell
from US$15.14
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$21.40
|
8
in stock
|
Buy Now | |
Carlton-Bates
from US$24.35
|
6
in stock
|
Buy Now | |
Conrad
from US$15.44
|
1
in stock
|
Buy Now | |
Distrelec
from US$22.75
|
-
|
Buy Now | |
Sager
from US$21.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cable Mount M8 Connector Socket Female Contacts 4 Pole SACC Series | Phoenix Contact 1506891 | RS Americas |
Receptacle, M8, Pluscon, 4 Way | Newark Electronics |
RECEPTACLE, M8, PLUSCON, 4 WAY | element14 |
Female M8 Ctr Straight Non-Keyed 30VAC/DC 4A - SACC-M8FS-4CON-M-SW | Carlton-Bates |
For quick assembly of many different cable lengths e.g. locally there is a wide range of free-field attachable connectors available. M8 Connectors are available with a classic screw or solder and the Piercecon ® Quick Connector. For EMV applications are just shield able, free Ready-Made attachable connectors are available. One can characterise by durable, metallic covering with appropriate shielding effectiveness. | Conrad |
Phoenix Contact Circular Connector, M8, Socket, Straight, Poles - 4, Screw Coupling, Cable Mount | Distrelec |
Circular Metric Connectors M8 SKT 4P SCREW TERM | Sager |
Where can I find additional details, specifications and documents for a 1506891?
Additional datasheets, footprints and schematics for 1506891 are listed on our Part Details page. You can also find images and similar parts to 1506891 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1506891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1506891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1506891 fall under?
The 1506891 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1506891 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1506891 you can contact the distributor directly for product support, shipping queries etc.
Is the 1506891 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1506891 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1506891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1506891 often in real-time on the comparison pages.
What if I can't find stock of 1506891?
You can fill out our help required form which you can use to request a quote for 1506891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.