Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Conrad
from US$0.20
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
38
in stock
|
Buy Now | |
element14
from US$0.93
|
38
in stock
|
Buy Now | |
Farnell
from US$1.20
|
38
in stock
|
Buy Now | |
Future Electronics
from US$20.16
|
-
|
Buy Now | |
RS Americas
from US$19.43
|
-
|
Buy Now | |
Carlton-Bates
from US$21.37
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.094" |
I.D. Supplied - Metric | 2.4mm |
Shrink Tubing / Boot Colour | White |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.047" |
I.D. Recovered Max - Metric | 1.2mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Heatshrink, 2:1, 2.4Mm, Wht, 5M | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bag Type | Static Shielding Bag (Metal-Out) |
---|---|
Length - Imperial | 8" |
Length - Metric | 203.2mm |
Width - Imperial | 6" |
Bag Thickness | 76.2µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
RoHS Compliant | Yes |
STATIC SHIELD BAG, 1500 SERIES METAL-OUT | RS |
Where can I find additional details, specifications and documents for a 15068?
Additional datasheets, footprints and schematics for 15068 are listed on our Part Details page. You can also find images and similar parts to 15068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15068 fall under?
The 15068 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15068 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15068 you can contact the distributor directly for product support, shipping queries etc.
Is the 15068 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15068 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 15068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15068 often in real-time on the comparison pages.
What if I can't find stock of 15068?
You can fill out our help required form which you can use to request a quote for 15068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.