Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
28
in stock
|
Buy Now | |
element14
from US$1.28
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.33
|
25
in stock
|
Buy Now | |
Conrad
from US$16.91
|
5
in stock
|
Buy Now | |
RS Americas
from US$17.70
|
-
|
Buy Now | |
Carlton-Bates
from US$19.99
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.188" |
I.D. Supplied - Metric | 4.8mm |
Shrink Tubing / Boot Colour | Yellow |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.094" |
I.D. Recovered Max - Metric | 2.4mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Heatshrink, 2:1, 4.8Mm, Yel, 5M | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Terminal Board, Mini Turret, Scored, 50 Positions, 9.685 L, 1.00 W, XP Phenolic | Keystone Electronics 15059 | RS Americas |
Customer Item | Carlton-Bates |
PCBs & Breadboards TERMINAL BOARD | Sager |
Where can I find additional details, specifications and documents for a 15059?
Additional datasheets, footprints and schematics for 15059 are listed on our Part Details page. You can also find images and similar parts to 15059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15059 fall under?
The 15059 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15059 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15059 you can contact the distributor directly for product support, shipping queries etc.
Is the 15059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15059 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for 15059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15059 often in real-time on the comparison pages.
What if I can't find stock of 15059?
You can fill out our help required form which you can use to request a quote for 15059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.