Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Double Wire | No |
---|---|
Plating Material | Pre-Tin |
Pin Diameter | 4.57mm, .18in |
Terminal Type | Shur-Plug |
Terminal Length | 11.1mm, .433in |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .122 – .169in |
Material Thickness | .018in, .46mm |
Wire Size | 1.25 – 3mm², 16 – 12AWG, 2582 – 6529CMA |
Barrel Inside Diameter | .145in, 3.717mm |
Wire Insulation Diameter (Max) | .169in, 4.3mm |
Overall Length | .866in, 22mm |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | MQC-Application-Reeling |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Piercing, Insulation Support |
Barrel Type | Open Barrel |
Bullet Terminal | Without |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 150558-3?
Additional datasheets, footprints and schematics for 150558-3 are listed on our Part Details page. You can also find images and similar parts to 150558-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150558-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150558-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150558-3 fall under?
The 150558-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 150558-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150558-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 150558-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150558-3 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 150558-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150558-3 often in real-time on the comparison pages.
What if I can't find stock of 150558-3?
You can fill out our help required form which you can use to request a quote for 150558-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.