Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sign Type | Warning |
---|---|
Sign Legend | Danger |
Sign Material | Vinyl |
External Height | 22.6mm |
External Width | 25.4mm |
Sign Colour | Black / Red on White |
RoHS Compliant | Yes |
Safety Sign, Black/Red On White, Vinyl | Newark Electronics |
Labels For SafeKey Compact Lockout Padlocks | Brady 150556 | RS Americas |
Where can I find additional details, specifications and documents for a 150556?
Additional datasheets, footprints and schematics for 150556 are listed on our Part Details page. You can also find images and similar parts to 150556 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150556 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150556 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150556 fall under?
The 150556 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 150556 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150556 you can contact the distributor directly for product support, shipping queries etc.
Is the 150556 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 150556 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 150556.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150556 often in real-time on the comparison pages.
What if I can't find stock of 150556?
You can fill out our help required form which you can use to request a quote for 150556 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.