Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Termination Area Plating | Tin |
Contact Termination Area Plating Finish | Matte |
Plating Material | Tin |
Terminal Design | Formed |
Contact Current Rating (Max) | 25A |
Overall Length | 11.17mm, .44in |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .1251in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Connector |
Packaging | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | .3 x .1in, 7.62 x 2.54mm |
Product Type | Power Tap |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Tap Screw |
Contact Termination Base Material | Copper Alloy |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
10 Pwr Tap Cont Pltd Mtr .100 Rohs Compliant: Yes |Amp Te Connectivity 1-5055558-1 | Newark Electronics |
Conn Power Tap 1 POS Solder ST Thru-Hole 10 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-5055558-1?
Additional datasheets, footprints and schematics for 1-5055558-1 are listed on our Part Details page. You can also find images and similar parts to 1-5055558-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5055558-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5055558-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5055558-1 fall under?
The 1-5055558-1 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-5055558-1 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5055558-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5055558-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5055558-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1-5055558-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5055558-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5055558-1?
You can fill out our help required form which you can use to request a quote for 1-5055558-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.