Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sign Type | Warning |
---|---|
Sign Legend | Danger |
Sign Material | Vinyl |
External Height | 28.4mm |
External Width | 25.4mm |
Sign Colour | Black / Red on White |
RoHS Compliant | Yes |
Safety Sign, Black/Red On White, Vinyl | Newark Electronics |
Labels For SafeKey Lockout Padlocks | Brady 150555 | RS Americas |
Where can I find additional details, specifications and documents for a 150555?
Additional datasheets, footprints and schematics for 150555 are listed on our Part Details page. You can also find images and similar parts to 150555 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150555 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150555 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150555 fall under?
The 150555 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 150555 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150555 you can contact the distributor directly for product support, shipping queries etc.
Is the 150555 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 150555 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 150555.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150555 often in real-time on the comparison pages.
What if I can't find stock of 150555?
You can fill out our help required form which you can use to request a quote for 150555 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.