Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Current Rating (Max) | 20A |
Contact Termination Area Plating Finish | Matte |
Terminal Design | Formed |
Contact Termination Area Plating | Tin |
Plating Material | Tin |
Plating Thickness | 150µin |
PCB Thickness (Recommended) | .062 – .1251in, 1.57 – 3.18mm |
Overall Length | .57in, 14.47mm |
Centerline (Pitch) | 3.175mm, .125in |
Connector Mounting Type | Board Mount |
Screw Size | 6-32 |
Circuit Application | Power |
For Use With | Connector |
Packaging | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Power Tap |
Footprint | .25 x .125in, 6.35 x 3.18mm |
Connector System | Cable-to-Board |
Contact Termination Base Material | Copper Alloy |
Termination Method to Wire & Cable | Tap Screw |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
10 Power Tap Assy .125 |Amp Te Connectivity 1-5055323-0 | Newark Electronics |
Conn Power Tap 1 POS Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
10 POWER TAP ASSY .125, Power Terminals | TE Connectivity 1-5055323-0 | RS Americas |
Special Order: 10 POWER TAP ASSY .125 Power Terminal Type: Power Tap Product Terminates To: Printed Circuit Board Number of Positions: 10 Contact Current Rating (Max): 20 A Centerline (Pitch): 3.18 mm Power Tap Printed Circuit Board 10 20 A | Power Terminal | Part Number: 1-5055323-0 | Internal Number: 1-5055323-0 | 3.18 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-5055323-0?
Additional datasheets, footprints and schematics for 1-5055323-0 are listed on our Part Details page. You can also find images and similar parts to 1-5055323-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5055323-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5055323-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5055323-0 fall under?
The 1-5055323-0 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-5055323-0 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5055323-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5055323-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5055323-0 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-5055323-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5055323-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5055323-0?
You can fill out our help required form which you can use to request a quote for 1-5055323-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.