Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Width | 9.53mm, .375in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Accepts Wire Insulation Diameter Range | .161 – .209in, 4.1 – 5.3mm |
Mating Tab Thickness | 1.22mm, .048in |
Overall Length | 26.42mm, 1.04in |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Quick Disconnect Terminal 10-14AWG F Strip | Avnet America |
Where can I find additional details, specifications and documents for a 150530?
Additional datasheets, footprints and schematics for 150530 are listed on our Part Details page. You can also find images and similar parts to 150530 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150530 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150530 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150530 fall under?
The 150530 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 150530 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150530 you can contact the distributor directly for product support, shipping queries etc.
Is the 150530 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150530 have stock available?
Authorised distributors including Rapid Electronics, Avnet America and RS Americas have stock available or on a lead time for 150530.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150530 often in real-time on the comparison pages.
What if I can't find stock of 150530?
You can fill out our help required form which you can use to request a quote for 150530 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.