Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 150mm |
External Depth | 50mm |
Flow Rate - Imperial | 346.08cu.ft/min |
Flow Rate - Metric | 9.8m³/min |
Noise Rating | 68dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Axial Fan, 150Mm, 48Vdc, 346.08Cfm, 68Db | Newark Electronics |
DC Fans DC Axial Fan, 172x150x50mm, 48VDC, 345.9CFM, Flange Mount, Ball, Leads, IP69K | Sager |
Where can I find additional details, specifications and documents for a 15050VA-48R-GA-00?
Additional datasheets, footprints and schematics for 15050VA-48R-GA-00 are listed on our Part Details page. You can also find images and similar parts to 15050VA-48R-GA-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15050VA-48R-GA-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15050VA-48R-GA-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15050VA-48R-GA-00 fall under?
The 15050VA-48R-GA-00 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 15050VA-48R-GA-00 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15050VA-48R-GA-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 15050VA-48R-GA-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15050VA-48R-GA-00 have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 15050VA-48R-GA-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15050VA-48R-GA-00 often in real-time on the comparison pages.
What if I can't find stock of 15050VA-48R-GA-00?
You can fill out our help required form which you can use to request a quote for 15050VA-48R-GA-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.