Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
GFCI Inline Cord Set 1.5-ft 15A125V NEMA 5-15R | Carlton-Bates |
15A.in-Line Gfci W/Plug & Conn |Molex 15050-1 | Newark Electronics |
15A.IN-LINE GFCI W/PLUG & CONN | Avnet America |
Status: | Unknown |
---|---|
Series: | RipTag Series |
RoHS: | Compliant |
Sign Type | Warning |
---|---|
Sign Legend | Danger Do Not Operate |
Sign Material | Polyester |
External Height | 5.75" |
External Width | 3" |
Sign Colour | Black / Red on White |
Product Range | RipTag Series |
RoHS Compliant | Yes |
RipTag Danger Do Not Operate Safety Tag | RS |
Where can I find additional details, specifications and documents for a 15050-1?
Additional datasheets, footprints and schematics for 15050-1 are listed on our Part Details page. You can also find images and similar parts to 15050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15050-1 fall under?
The 15050-1 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15050-1 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 15050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15050-1 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, RS, Newark Electronics and Avnet America have stock available or on a lead time for 15050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15050-1 often in real-time on the comparison pages.
What if I can't find stock of 15050-1?
You can fill out our help required form which you can use to request a quote for 15050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.