1505 Semiconductors - Tools by Adafruit Industries

16mm Panel Mount Momentary Pushbutton - Black

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Newark
Newark
from US$0.99
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.19
2,500
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
99
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

16Mm Panel Mount Momentary Pushbutton - Black |Adafruit 1505 | Newark Electronics


1505 Bench Power Supplies, Sources & Loads by Global Specialities (Cal Test)

POWER SUPPLY, AC, 130V/260V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Output Voltage Max 260V
Output Current Max 2A
No. of Phases Single Phase
Frequency Max 47Hz
Frequency Min 65Hz
Height 133.35mm
RoHS Compliant NA

1505 Fasteners & Mechanical by Davies Molding LLC

IECNTL BLK 1/4 X 5/16FI, I0777

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1505?

Additional datasheets, footprints and schematics for 1505 are listed on our Part Details page. You can also find images and similar parts to 1505 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1505 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1505 fall under?

The 1505 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.

Can I view similar or alternative parts?

You can view similar parts to 1505 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1505 you can contact the distributor directly for product support, shipping queries etc.

Is the 1505 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1505 have stock available?

Authorised distributors including RS Americas, Relay Specialties, Newark Electronics and Sager have stock available or on a lead time for 1505.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1505 often in real-time on the comparison pages.

What if I can't find stock of 1505?

You can fill out our help required form which you can use to request a quote for 1505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay