Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.251" |
I.D. Supplied - Metric | 6.4mm |
Shrink Tubing / Boot Colour | Red |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.125" |
I.D. Recovered Max - Metric | 3.2mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Heatshrink, 2:1, 6.4Mm, Red, 5M | Newark Electronics |
Where can I find additional details, specifications and documents for a 15049?
Additional datasheets, footprints and schematics for 15049 are listed on our Part Details page. You can also find images and similar parts to 15049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15049 fall under?
The 15049 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15049 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15049 you can contact the distributor directly for product support, shipping queries etc.
Is the 15049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15049 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for 15049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15049 often in real-time on the comparison pages.
What if I can't find stock of 15049?
You can fill out our help required form which you can use to request a quote for 15049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.