Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 14.729g |
---|---|
Plating Material | Copper, Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | 8.33mm, .328in |
Overall Length | 38.8mm, 1.528in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Stud Size | 5/16, M8 |
Sealable | No |
Shape Description | RING-051 |
Support Style | Non - Insulation Support |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°F, 343°C |
Term, Rt, Strat, Solis, Hr, 2, M8(5/16) |Amp Te Connectivity 150453 | Newark Electronics |
SOLST NICK 2 | Avnet America |
Terminal, ,Ring, Solis, Strat,2 Awg, 5/16,Ni | TE Connectivity 150453 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Warning Sign, 10 in. L x 14 in. H, Polyester | Carlton-Bates |
Where can I find additional details, specifications and documents for a 150453?
Additional datasheets, footprints and schematics for 150453 are listed on our Part Details page. You can also find images and similar parts to 150453 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150453 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150453 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150453 fall under?
The 150453 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 150453 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150453 you can contact the distributor directly for product support, shipping queries etc.
Is the 150453 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150453 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for 150453.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150453 often in real-time on the comparison pages.
What if I can't find stock of 150453?
You can fill out our help required form which you can use to request a quote for 150453 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.