Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.99
|
468
in stock
|
Buy Now | |
Newark Electronics
from US$5.93
|
468
in stock
|
Buy Now | |
element14
from US$5.73
|
468
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.97
|
135
in stock
|
Buy Now | |
RS Americas
from US$4.00
|
-
|
Buy Now | |
Carlton-Bates
from US$19.40
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.748" |
I.D. Supplied - Metric | 19mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.374" |
I.D. Recovered Max - Metric | 9.5mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Heatshrink, 2:1, 19Mm, Clr, 5M | Newark Electronics |
Where can I find additional details, specifications and documents for a 15041?
Additional datasheets, footprints and schematics for 15041 are listed on our Part Details page. You can also find images and similar parts to 15041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15041 fall under?
The 15041 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15041 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15041 you can contact the distributor directly for product support, shipping queries etc.
Is the 15041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15041 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 15041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15041 often in real-time on the comparison pages.
What if I can't find stock of 15041?
You can fill out our help required form which you can use to request a quote for 15041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.