Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.125" |
I.D. Supplied - Metric | 3.2mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.062" |
I.D. Recovered Max - Metric | 1.6mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Heat Shrink Tubing, 3.2Mm Id, Po, Trans, 16.4Ft | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Turret Terminal Board |
---|---|
For Use With | 1503 Standard Turret Terminal |
RoHS Compliant | Yes |
Terminal Board, Turret, Scored, 50 Positions, 13.125 L, 1.50 W, XP Phenolic | Keystone Electronics 15036 | RS Americas |
Customer Item | Carlton-Bates |
PCBs & Breadboards 50TM TURRET 1.19CTR | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bag Type | Static Shielding Bag (Metal-Out) |
---|---|
Length - Imperial | 6" |
Length - Metric | 152.4mm |
Width - Imperial | 3" |
Bag Thickness | 76.2µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 15036?
Additional datasheets, footprints and schematics for 15036 are listed on our Part Details page. You can also find images and similar parts to 15036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15036 fall under?
The 15036 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15036 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15036 you can contact the distributor directly for product support, shipping queries etc.
Is the 15036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15036 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 15036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15036 often in real-time on the comparison pages.
What if I can't find stock of 15036?
You can fill out our help required form which you can use to request a quote for 15036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.