Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.94
|
435
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.01
|
290
in stock
|
Buy Now | |
Conrad
from US$7.03
|
13
in stock
|
Buy Now | |
Rutronik
from US$3.72
|
-
|
Buy Now | |
Newark Electronics
from US$2.84
|
-
|
Buy Now | |
RS Americas
from US$4.74
|
-
|
Buy Now | |
element14
from US$4.29
|
-
|
Buy Now | |
Farnell
from US$2.87
|
-
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Jack chassis socket,3.5mm,Ang.,PCB,4W | RS |
Socket | Transfer Multisort Elektronik |
3.5 mm audio jack | Conrad |
04P JACK CONNECTOR 3.5MM | Rutronik |
Phone Audio Connector, Jack, 4, Pcb Mount, Plastic Body, Gold Plated Contacts Rohs Compliant: Yes |Lumberg 1503 16 | Newark Electronics |
Jack chassis socket, 3.5 mm, angular version | Lumberg 1503 16 | RS Americas |
STEREO CHASSIS SKT, 3.5MM, 90DEG, 4POS | element14 |
Where can I find additional details, specifications and documents for a 1503 16?
Additional datasheets, footprints and schematics for 1503 16 are listed on our Part Details page. You can also find images and similar parts to 1503 16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1503 16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1503 16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1503 16 fall under?
The 1503 16 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1503 16 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1503 16 you can contact the distributor directly for product support, shipping queries etc.
Is the 1503 16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1503 16 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Rutronik and Newark Electronics have stock available or on a lead time for 1503 16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1503 16 often in real-time on the comparison pages.
What if I can't find stock of 1503 16?
You can fill out our help required form which you can use to request a quote for 1503 16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.