Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.32
|
3,711
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
3,711
in stock
|
Buy Now | |
element14
from US$2.00
|
3,711
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
1,819
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
441
in stock
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Socket |
Pin Diameter | 3.5mm |
Connector Mounting | Surface Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
Insulation Resistance | 1Gohm |
Phone Audio Connector, Socket, 3, Surface Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg 1503 02 | Newark Electronics |
CONNECTOR, RECEPTACLE, 3.5MM PHONO, 3WAY | element14 |
Socket | Transfer Multisort Elektronik |
Lumberg Connect GmbH Jack Socket, Right Angle, Tin / Silver, 3.5 mm, Poles - 3 | Distrelec |
Jack chassis socket, 3.5 mm, angular version | Lumberg 1503 02 | RS Americas |
Where can I find additional details, specifications and documents for a 1503 02?
Additional datasheets, footprints and schematics for 1503 02 are listed on our Part Details page. You can also find images and similar parts to 1503 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1503 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1503 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1503 02 fall under?
The 1503 02 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1503 02 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1503 02 you can contact the distributor directly for product support, shipping queries etc.
Is the 1503 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1503 02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 1503 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1503 02 often in real-time on the comparison pages.
What if I can't find stock of 1503 02?
You can fill out our help required form which you can use to request a quote for 1503 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.