Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.21
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.39
|
84
in stock
|
Buy Now | |
element14
from US$8.40
|
62
in stock
|
Buy Now | |
Welectron
from US$3.15
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Carlton-Bates
from US$19.40
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bag Type | Static Shielding Bag (Metal-Out) |
---|---|
Length - Imperial | 4" |
Length - Metric | 101.6mm |
Width - Imperial | 2" |
Bag Thickness | 76.2µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
RoHS Compliant | Yes |
Bag Type:Static Shielding (Metal-Out) | element14 |
Static Shielding Bag, Heat Seal, 2"x4" | Newark Electronics |
METAL-OUT BAG, 50.8MM X 101.6MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
1502 Series Double Turret Terminal | Future Electronics |
Terminal, Double Turret, Brass, Tin Plate, .172 Length, Solder | Keystone Electronics 1502-4 | RS Americas |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB TURRET TERM .17X.13 | Sager |
Where can I find additional details, specifications and documents for a 15024?
Additional datasheets, footprints and schematics for 15024 are listed on our Part Details page. You can also find images and similar parts to 15024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15024 fall under?
The 15024 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to 15024 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15024 you can contact the distributor directly for product support, shipping queries etc.
Is the 15024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15024 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Welectron, Newark Electronics and Future Electronics have stock available or on a lead time for 15024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15024 often in real-time on the comparison pages.
What if I can't find stock of 15024?
You can fill out our help required form which you can use to request a quote for 15024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.