Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.57
|
1,057
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
1,057
in stock
|
Buy Now | |
element14
from US$3.30
|
1,057
in stock
|
Buy Now | |
Distrelec
from US$3.81
|
211
in stock
|
Buy Now | |
Rapid Electronics
from US$3.38
|
-
|
Buy Now | |
RS Americas
from US$4.72
|
-
|
Buy Now | |
Toby Electronics
from US$2.37
|
-
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Pin Diameter | 3.5mm |
Connector Mounting | Panel Mount |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Black / Nickel |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Resistance | 50mohm |
Contact Termination | Solder |
External Diameter | 3.5mm |
Insulation Resistance | 1Gohm |
Pin Size | 3.5mm |
Standard | JEITA RC-5325A |
Connector, Rca/Phono, Jack, 4 Position | Newark Electronics |
SOCKET, 3.5MM JACK, 4WAY | element14 |
Lumberg Connect GmbH Jack Socket, Straight, Nickel / Gold, 3.5 mm, Poles - 4 | Distrelec |
Lumberg 1502 02 Jack Socket 3.5mm Chassis Mount 4 Pole Stereo | Rapid Electronics |
Jack chassis socket, 3.5 mm, upright version | Lumberg 1502 02 | RS Americas |
Where can I find additional details, specifications and documents for a 1502 02?
Additional datasheets, footprints and schematics for 1502 02 are listed on our Part Details page. You can also find images and similar parts to 1502 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1502 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1502 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1502 02 fall under?
The 1502 02 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1502 02 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1502 02 you can contact the distributor directly for product support, shipping queries etc.
Is the 1502 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1502 02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Rapid Electronics have stock available or on a lead time for 1502 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1502 02 often in real-time on the comparison pages.
What if I can't find stock of 1502 02?
You can fill out our help required form which you can use to request a quote for 1502 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.