Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
2,697
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
44,675
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
2,697
in stock
|
Buy Now | |
element14
from US$0.12
|
2,697
in stock
|
Buy Now | |
Heilind Electronics
-
|
4,800
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
CONTACT, HERMA, 24-26AWG, CRIMP | Farnell |
Contact, Hermaphroditic, 26-24Awg, Crimp Rohs Compliant: Yes |Molex 150200-0012 | Newark Electronics |
CONTACT, HERMAPHRODITIC, 26-24AWG, CRIMP | element14 |
CRMP TERM 24-26AWG,CU-NI DITTO | Heilind Electronics |
Ditto Hermaphroditic Crimp Terminal 24AWG to 26AWG 6A Gold Plated T/R | Avnet America |
Where can I find additional details, specifications and documents for a 150200-0012?
Additional datasheets, footprints and schematics for 150200-0012 are listed on our Part Details page. You can also find images and similar parts to 150200-0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150200-0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150200-0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150200-0012 fall under?
The 150200-0012 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 150200-0012 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150200-0012 you can contact the distributor directly for product support, shipping queries etc.
Is the 150200-0012 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 150200-0012 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, element14 and Heilind Electronics have stock available or on a lead time for 150200-0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150200-0012 often in real-time on the comparison pages.
What if I can't find stock of 150200-0012?
You can fill out our help required form which you can use to request a quote for 150200-0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.