Status: | Unknown |
---|---|
Series: | 6000 Series Buccaneer |
RoHS: | Unknown |
Prices starting from US$162.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$219.55
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$204.06
|
2
in stock
|
Buy Now | |
Schukat Electronic
from US$162.88
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$279.08
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$279.08
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$339.93
|
-
|
Buy Now | |
RS Americas
from US$262.14
|
-
|
Buy Now | |
element14
from US$217.96
|
-
|
Buy Now | |
Farnell
from US$208.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | 16 22 Way Connectors |
---|---|
Crimp Locator Applications | - |
Product Range | 6000 Series Buccaneer |
SVHC | No SVHC (27-Jun-2018) |
Tool: positioner | Transfer Multisort Elektronik |
Crimp contact locator,16&22w,6000 series | RS |
Crimp Contact Locator for 16/22-Pole | Schukat Electronic |
POSITIONER TOOL FOR 16,22 POLE | Heilind Electronics |
2 & 3 Amp Crimp Contact Locator |Bulgin Limited 15019/SP | Newark Electronics |
Contact Positioner, for 16 and 22 Pole, Buccaneer 6000 Series | Bulgin 15019/SP | RS Americas |
CRIMP CONTACT LOCATOR, 16 / 22 WAY | element14 |
CRIMP-POSITIONIERER FÃœR CRIMPZANGE 14025 | Boersig |
TOOL POSITIONER FOR 14025 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 15019/SP?
Additional datasheets, footprints and schematics for 15019/SP are listed on our Part Details page. You can also find images and similar parts to 15019/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15019/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15019/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15019/SP fall under?
The 15019/SP is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 15019/SP when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15019/SP you can contact the distributor directly for product support, shipping queries etc.
Is the 15019/SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15019/SP have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Schukat Electronic, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 15019/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15019/SP often in real-time on the comparison pages.
What if I can't find stock of 15019/SP?
You can fill out our help required form which you can use to request a quote for 15019/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.