Status: | Unknown |
---|---|
Series: | AlInGaP/InGaN Red & Green & Blue |
RoHS: | Unknown |
LED Colour | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | 2.8mm x 3.5mm |
Viewing Angle | 120° |
Lens Shape | Round |
Forward Current / Colour | R 30mA G 30mA B 30mA |
Luminous Intensity / Colour | R 270mcd G 950mcd B 230mcd |
Forward Voltage / Colour | R 2V G 3.2V B 3.2V |
Wavelength / Colour | R 625nm G 520nm B 470nm |
Product Range | AlInGaP/InGaN Red & Green & Blue |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Led, Rgb, Red, Green, Blue, R 270Mcd, G 950Mcd, B 230Mcd, 120 , R 2V, G 3.2V, B 3.2V Rohs Compliant: Yes |Wurth Elektronik 150141M173100 | Newark Electronics |
LED, 1411, RGB, 270MCD/950MCD/230MCD | element14 |
LED,Wurth Elektronik,150141M173100 | RS |
Würth Elektronik SMD LED RGB | Distrelec |
Where can I find additional details, specifications and documents for a 150141M173100?
Additional datasheets, footprints and schematics for 150141M173100 are listed on our Part Details page. You can also find images and similar parts to 150141M173100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150141M173100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150141M173100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150141M173100 fall under?
The 150141M173100 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 150141M173100 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150141M173100 you can contact the distributor directly for product support, shipping queries etc.
Is the 150141M173100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150141M173100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 150141M173100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150141M173100 often in real-time on the comparison pages.
What if I can't find stock of 150141M173100?
You can fill out our help required form which you can use to request a quote for 150141M173100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.