Status: | Unknown |
---|---|
Series: | WL-SMTD Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | SMD |
Forward Current If | 50mA |
Forward Voltage | 3.2V |
Wavelength Typ | 520nm |
Luminous Intensity | 30cd |
Viewing Angle | 30° |
Lens Shape | Dome |
Product Range | WL-SMTD Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Led, Green, 30Cd, 520Nm, 1411 | Newark Electronics |
LED, GREEN, 30CD, 520NM, 1411 | element14 |
WL-SMTD SMT Mono-color TOP LED Diffused | RS |
Where can I find additional details, specifications and documents for a 150141GS63140?
Additional datasheets, footprints and schematics for 150141GS63140 are listed on our Part Details page. You can also find images and similar parts to 150141GS63140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150141GS63140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150141GS63140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150141GS63140 fall under?
The 150141GS63140 is listed under Wurth Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 150141GS63140 when available in the Wurth Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150141GS63140 you can contact the distributor directly for product support, shipping queries etc.
Is the 150141GS63140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150141GS63140 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 150141GS63140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150141GS63140 often in real-time on the comparison pages.
What if I can't find stock of 150141GS63140?
You can fill out our help required form which you can use to request a quote for 150141GS63140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.