Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$207.00
|
No stock
|
Buy Now | |
Carlton-Bates
from US$12.95
|
1,513
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.33
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$172.57
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$199.56
|
-
|
Buy Now | |
RS Americas
from US$172.95
|
-
|
Buy Now | |
element14
from US$198.08
|
-
|
Buy Now |
Mat Type | Floor |
---|---|
Mat Colour | Black |
Mat Material | PVC (Polyvinylchloride) |
Ground Terminals | - |
Length | 48" |
External Width | 36" |
Thickness | 0.08" |
Surface Resistivity mm | - |
Mat Features | Conductive |
Mat, Conductive, 48Inch, Black | Newark Electronics |
Kit, Statfree CV 280(T),Conductive Floor Mat w/ Ground Hardware,0.08 x 36 x 48 In | Desco 15013 | RS Americas |
MAT, CONDUCTIVE, 48INCH, BLACK | element14 |
Where can I find additional details, specifications and documents for a 15013?
Additional datasheets, footprints and schematics for 15013 are listed on our Part Details page. You can also find images and similar parts to 15013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15013 fall under?
The 15013 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 15013 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15013 you can contact the distributor directly for product support, shipping queries etc.
Is the 15013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15013 have stock available?
Authorised distributors including Carlton-Bates, Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 15013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15013 often in real-time on the comparison pages.
What if I can't find stock of 15013?
You can fill out our help required form which you can use to request a quote for 15013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.