Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
1,527
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
3,634
in stock
|
Buy Now | |
Conrad
from US$2.45
|
3,634
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
1,527
in stock
|
Buy Now | |
element14
from US$1.33
|
1,527
in stock
|
Buy Now | |
Rutronik
from US$0.95
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
234
in stock
|
Buy Now | |
RS Americas
from US$1.39
|
-
|
Buy Now | |
Toby Electronics
from US$0.92
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Socket |
Pin Diameter | 2.5mm |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Insulation Resistance | 1Gohm |
Lumberg 1501 05 Jack PCB Socket 2.5mm Angled Stereo | Rapid Electronics |
wire cross section 2.5 mm | Conrad |
Phone Audio Connector, Socket, 3, Pcb Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg 1501 05 | Newark Electronics |
SOCKET, 2.5MM JACK | element14 |
05P Jack and RCA connectors | Rutronik |
Socket | Transfer Multisort Elektronik |
Jack chassis socket, 2.5 mm, angular version, for printed circuit boards | Lumberg 1501 05 | RS Americas |
Where can I find additional details, specifications and documents for a 1501 05?
Additional datasheets, footprints and schematics for 1501 05 are listed on our Part Details page. You can also find images and similar parts to 1501 05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1501 05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1501 05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1501 05 fall under?
The 1501 05 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1501 05 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1501 05 you can contact the distributor directly for product support, shipping queries etc.
Is the 1501 05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1501 05 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1501 05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1501 05 often in real-time on the comparison pages.
What if I can't find stock of 1501 05?
You can fill out our help required form which you can use to request a quote for 1501 05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.