Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | 150 Series |
Capacitor Case Style | - |
Lead Spacing | - |
CAPACITOR POLYESTER FILM FILM 0.1UF 5%, 630V | element14 |
Capacitor Polyester Film Film 0.1Uf 5%, 630V | Newark Electronics |
150 Series 630 V 0.1 uF ▒5 % Axial Metallized Polyester Film Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 150104J630FE?
Additional datasheets, footprints and schematics for 150104J630FE are listed on our Part Details page. You can also find images and similar parts to 150104J630FE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150104J630FE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150104J630FE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150104J630FE fall under?
The 150104J630FE is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150104J630FE when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150104J630FE you can contact the distributor directly for product support, shipping queries etc.
Is the 150104J630FE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150104J630FE have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 150104J630FE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150104J630FE often in real-time on the comparison pages.
What if I can't find stock of 150104J630FE?
You can fill out our help required form which you can use to request a quote for 150104J630FE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.