Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Socket |
Pin Diameter | 2.5mm |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Insulation Resistance | 1Gohm |
JACK PCB SOCKET | RS |
Phone Audio Connector, Socket, 3, Pcb Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg 1501 02 | Newark Electronics |
SOCKET, 2.5MM JACK, SMD | Farnell |
Where can I find additional details, specifications and documents for a 1501 02?
Additional datasheets, footprints and schematics for 1501 02 are listed on our Part Details page. You can also find images and similar parts to 1501 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1501 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1501 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1501 02 fall under?
The 1501 02 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1501 02 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1501 02 you can contact the distributor directly for product support, shipping queries etc.
Is the 1501 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1501 02 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1501 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1501 02 often in real-time on the comparison pages.
What if I can't find stock of 1501 02?
You can fill out our help required form which you can use to request a quote for 1501 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.