Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.02
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$4.10
|
158
in stock
|
Buy Now | |
Distrelec
from US$11.33
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$25.08
|
14
in stock
|
Buy Now | |
element14
from US$16.06
|
14
in stock
|
Buy Now | |
Farnell
from US$15.89
|
14
in stock
|
Buy Now | |
RS Americas
from US$6.95
|
-
|
Buy Now | |
Carlton-Bates
from US$128.40
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Connector Type A | Centronics Plug 50 Way |
---|---|
Connector Type B | IEEE 1284 C36M Centronics Plug 50 Way |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 1m |
Computer Connector A | Centronics Plug 50 Way |
Computer Connector B | IEEE 1284 C36M Centronics Plug 50 Way |
Lead, 50W Cen Plug-50W Cen Plug | Newark Electronics |
LEAD, 50W CEN PLUG-50W CEN PLUG | element14 |
Status: | Unknown |
---|---|
Series: | Trinket |
RoHS: | Compliant |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATtiny |
Core Architecture | AVR |
Core Sub-Architecture | AVR RISC |
Kit Contents | Trinket Board |
Product Range | Trinket |
RoHS Compliant | Yes |
Adafruit Trinket 5V | Distrelec |
ADAFRUIT TRINKET - MINI MICRO 5V,1501 | RS |
Mini Microcontroller Board, 5V Logic, Adafruit Trinket, 512 byte of SRAM/EEPROM | Adafruit Industries 1501 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 1501?
Additional datasheets, footprints and schematics for 1501 are listed on our Part Details page. You can also find images and similar parts to 1501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1501 fall under?
The 1501 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 1501 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1501 you can contact the distributor directly for product support, shipping queries etc.
Is the 1501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1501 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 1501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1501 often in real-time on the comparison pages.
What if I can't find stock of 1501?
You can fill out our help required form which you can use to request a quote for 1501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.