Status: | Unknown |
---|---|
Series: | 1500 Series |
RoHS: | Unknown |
Suppressor Type | Data Line |
---|---|
Product Range | 1500 Series |
No. of Outlets | 2Outlets |
Outlet Type | RJ45 |
Voltage Rating | 360VDC |
RoHS Compliant | No |
Surge Protector, Ethernet, Data Line | Avnet America |
150 V 3kA 1500 Isolated Ethernet Protector, Wall Mount Mounting | Bourns 1500-1D | RS Americas |
Where can I find additional details, specifications and documents for a 1500-1D?
Additional datasheets, footprints and schematics for 1500-1D are listed on our Part Details page. You can also find images and similar parts to 1500-1D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1500-1D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1500-1D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1500-1D fall under?
The 1500-1D is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1500-1D when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1500-1D you can contact the distributor directly for product support, shipping queries etc.
Is the 1500-1D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1500-1D have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1500-1D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1500-1D often in real-time on the comparison pages.
What if I can't find stock of 1500-1D?
You can fill out our help required form which you can use to request a quote for 1500-1D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.