Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 125mm |
Tweezer Body Material | PP (Polypropylene) |
Tweezer Tip Material | PP (Polypropylene) |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Length | 125mm |
BRUCELLE TOUT PLASTIQUE | RS |
Tweezer | Newark Electronics |
Where can I find additional details, specifications and documents for a 150.P1?
Additional datasheets, footprints and schematics for 150.P1 are listed on our Part Details page. You can also find images and similar parts to 150.P1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150.P1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150.P1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150.P1 fall under?
The 150.P1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 150.P1 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150.P1 you can contact the distributor directly for product support, shipping queries etc.
Is the 150.P1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150.P1 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 150.P1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150.P1 often in real-time on the comparison pages.
What if I can't find stock of 150.P1?
You can fill out our help required form which you can use to request a quote for 150.P1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.